Nuvoton Technology Corp. America Interface - Interface - Specialized - 87435D5 87435D5

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 791449-87435D5 Packaging: Tube Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Interface: 2-Wire SMBus Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 791449-87435D5 Packaging: Tube Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Interface: 2-Wire SMBus Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 87435D5 - 791449-87435D5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 87435D5
791449-87435D5
Interface - Interface - Specialized - 87435D5 791449-87435D5
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 791449-87435D5 Packaging: Tube Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Interface: 2-Wire SMBus Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 791449-87435D5
Packaging: Tube
Package: 176-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: 2-Wire SMBus
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - 87435D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
87435D5
Integrated Circuits (ICs) - Interface - Specialized 87435D5
IC INTERFACE SPECIALIZED 176LQFP

IC INTERFACE SPECIALIZED 176LQFP

Supplier's Site
Specialized - 87435D5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
87435D5
Specialized 87435D5
Interface

Interface

Buy Now
Interface - Specialized - 87435D5 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
87435D5
Interface - Specialized 87435D5
IC INTERFACE SPECIALIZED 176LQFP

IC INTERFACE SPECIALIZED 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791449-87435D5 87435D5 87435D5 87435D5
Product Name Interface - Interface - Specialized - 87435D5 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers