Nuvoton Technology Corp. America Interface - Interface - Specialized - 87364F2-R 87364F2-R

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 888684-87364F2-R Features: - Interface Package: Tube Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87364-ICK/VLA, PC87364-ICK/VLA, PC87364-ICK/VLA-ND
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 888684-87364F2-R Features: - Interface Package: Tube Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87364-ICK/VLA, PC87364-ICK/VLA, PC87364-ICK/VLA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 87364F2-R - 888684-87364F2-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 87364F2-R
888684-87364F2-R
Interface - Interface - Specialized - 87364F2-R 888684-87364F2-R
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 888684-87364F2-R Features: - Interface Package: Tube Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87364-ICK/VLA, PC87364-ICK/VLA, PC87364-ICK/VLA-ND

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 888684-87364F2-R
Features: - Interface
Package: Tube
Package: 128-BFQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *PC87364-ICK/VLA, PC87364-ICK/VLA, PC87364-ICK/VLA-ND

Buy Now
Interface Transceiver IC - 754-87364F2-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-87364F2-R
Interface Transceiver IC 754-87364F2-R
IC INTERFACE SPECIALIZED 128QFP / Interface Product overview: 87364F2-R from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-87364F2-R can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 128QFP / Interface Product overview: 87364F2-R from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-87364F2-R can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Specialized - 87364F2-R - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
87364F2-R
Interface - Specialized 87364F2-R
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Specialized - 87364F2-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
87364F2-R
Specialized 87364F2-R
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 888684-87364F2-R 754-87364F2-R 87364F2-R 87364F2-R
Product Name Interface - Interface - Specialized - 87364F2-R Interface Transceiver IC Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details