Nuvoton Technology Corp. America Interface - Interface - Specialized - 87360F2-R 87360F2-R

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 930068-87360F2-R Features: - Interface Package: 128-BFQFP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87360-ICK/VLA, PC87360-ICK/VLA, PC87360-ICK/VLA-ND
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 930068-87360F2-R Features: - Interface Package: 128-BFQFP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87360-ICK/VLA, PC87360-ICK/VLA, PC87360-ICK/VLA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 87360F2-R - 930068-87360F2-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 87360F2-R
930068-87360F2-R
Interface - Interface - Specialized - 87360F2-R 930068-87360F2-R
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 930068-87360F2-R Features: - Interface Package: 128-BFQFP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *PC87360-ICK/VLA, PC87360-ICK/VLA, PC87360-ICK/VLA-ND

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 930068-87360F2-R
Features: - Interface
Package: 128-BFQFP
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *PC87360-ICK/VLA, PC87360-ICK/VLA, PC87360-ICK/VLA-ND

Buy Now
Specialized - 87360F2-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
87360F2-R
Specialized 87360F2-R
Interface

Interface

Buy Now
Interface - Specialized - 87360F2-R - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
87360F2-R
Interface - Specialized 87360F2-R
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930068-87360F2-R 87360F2-R 87360F2-R
Product Name Interface - Interface - Specialized - 87360F2-R Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-A-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers