Win Source Electronics Transformers Current Sense Transformers

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Talema Group LLC Category: Transformers Current Sense Transformers Series: AC Package: Tray Product Status: Active Frequency Range: 50/60Hz Type: Non-Invasive (Solid Core) Current Rating (Amps): 5 A DC Resistance (DCR): 41.8Ohm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Talema Group LLC Category: Transformers Current Sense Transformers Series: AC Package: Tray Product Status: Active Frequency Range: 50/60Hz Type: Non-Invasive (Solid Core) Current Rating (Amps): 5 A DC Resistance (DCR): 41.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers Current Sense Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Current Sense Transformers
Transformers Current Sense Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Talema Group LLC Category: Transformers Current Sense Transformers Series: AC Package: Tray Product Status: Active Frequency Range: 50/60Hz Type: Non-Invasive (Solid Core) Current Rating (Amps): 5 A DC Resistance (DCR): 41.8Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Talema Group LLC
Category: Transformers Current Sense Transformers
Series: AC
Package: Tray
Product Status: Active
Frequency Range: 50/60Hz
Type: Non-Invasive (Solid Core)
Current Rating (Amps): 5 A
DC Resistance (DCR): 41.8Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - H1201DG - 919942-H1201DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G2401CG - 872498-G2401CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1605DG - 873150-H1605DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details