Manufacturer: Soberton Inc.
Win Source Part Number: 897794-ST-0503-3
Series: ST
Operating Temperature Range: -20°C ~ 60°C
Features: Buzzers Transducer, Externally Driven Magnetic 3 V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Package: Reel - TR
Mounting: Surface Mount
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: 433-1108-6, 433-1108-1, 433-1108-2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | ST-0503-3 |
| Product Name | Alarms, Buzzers, and Sirens - ST-0503-3 |