Win Source Part Number: 1135299-ST-0402T
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: ST
Termination: Solder Pads
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Rated: 3 V
Technology: Magnetic
Frequency: 4kHz
Input Type: Zero-Peak Signal
Current - Supply: 90mA
Operating Mode: Single Tone
Voltage Range: 2 ~ 4V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Sound Pressure Level (SPL): 70dB @ 3V, 10cm
Alternative Parts (Cross-Reference): ST0402T;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: Soberton Inc.
Other Names: 433-1110-1,433-1110-
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | ST-0402T |
| Product Name | Audio Products - Alarms, Buzzers, and Sirens |