Win Source Part Number: 1373366-SLFL18-2R450
Category: Filters - RF Filters
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFL
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0603 (1608 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 0.6dB
Filter Type: Low Pass
Bandwidth: 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SLFL18-2R450G-01TF |
| Product Name | Filters - RF Filters |