Manufacturer: Altran Magnetics, LLC
Win Source Part Number: 884623-AMI-23-3-1
Series: AMI-23
Operating Temperature Range: -25°C ~ 100°C
Features: Single Phase EMC/EMI Line Filter 3 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Package: Box
Mounting: Chassis Mount
Family Name: AMI-23
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8536.30.8000
Other Part Number: 2040-1174, AMI-23-03-1
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | AMI-23-3-1 |
| Product Name | Power Line Filter Modules - AMI-23-3-1 |