Win Source Part Number: 1373355-SLFL15-2R450
Category: Filters - RF Filters
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFL
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0402 (1005 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.017" (0.43mm)
Insertion Loss: 0.45dB
Filter Type: Low Pass
Bandwidth: 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SLFL15-2R450G-01TF |
| Product Name | Filters - RF Filters |