Win Source Part Number: 1373372-SLFB22-2R450
Category: Filters - RF Filters
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFB
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 1008 (2520 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Insertion Loss: 1.7dB
Filter Type: Band Pass
Bandwidth: 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SLFB22-2R450G-A1TF |
| Product Name | Filters - RF Filters |