Win Source Part Number: 1373359-SLFB18-5R500
Category: Filters - RF Filters
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFB
Package: Tape & Reel
Product Status: Active
Frequency: 5.5GHz Center
Package / Case: 0603 (1608 Metric), 3 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Insertion Loss: 0.8dB
Filter Type: Band Pass
Bandwidth: 800MHz
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SLFB18-5R500G-38TF |
| Product Name | Filters - RF Filters |