Win Source Electronics Resistors- Chip Resistor - Surface Mount

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors- Chip Resistor - Surface Mount Series: MCT - Professional Composition: Thin Film Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: MCT0603
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors- Chip Resistor - Surface Mount Series: MCT - Professional Composition: Thin Film Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: MCT0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors- Chip Resistor - Surface Mount Series: MCT - Professional Composition: Thin Film Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: MCT0603

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Resistors- Chip Resistor - Surface Mount
Series: MCT - Professional
Composition: Thin Film
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: MCT0603

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors- Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-222FV - 1129828-CR16-222FV - Win Source Electronics
Specs
Resistance Range 2200 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R012-F - 1070950-LRC-LRF2512-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details