Manufacturer: Sunlord
Win Source Part Number: 851031-PZ1608U221-1R
Series: PZ
Features: 220 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | PZ1608U221-1R4TF |
| Product Name | Ferrite Beads and Chips - PZ1608U221-1R4TF |