Manufacturer: Sunlord
Win Source Part Number: 919930-GZ1608D102CTF
Series: GZ-C
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-GZ1608D102CTFCT
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GZ1608D102CTF |
| Product Name | Ferrite Beads and Chips - GZ1608D102CTF |