Manufacturer: Sunlord
Win Source Part Number: 851038-PZ1005U601-R4
Series: PZ
Features: 600 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | PZ1005U601-R45TF |
| Product Name | Ferrite Beads and Chips - PZ1005U601-R45TF |