Manufacturer: Sunlord
Win Source Part Number: 890525-PZ1005U121-1R
Series: PZ
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 120mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | PZ1005U121-1R0TF |
| Product Name | Ferrite Beads and Chips - PZ1005U121-1R0TF |