Manufacturer: Sunlord
Win Source Part Number: 851007-HZ1005K102TFB
Series: HZ
Features: 1 kOhms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | HZ1005K102TFB01 |
| Product Name | Ferrite Beads and Chips - HZ1005K102TFB01 |