Win Source Electronics PMIC - PMIC - Voltage Reference - AP431WA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431Y; AP431L; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431Y; AP431L; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431WA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431WA
PMIC - PMIC - Voltage Reference - AP431WA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431Y; AP431L; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP431
Alternative Parts (Cross-Reference): AP431YL; AP431; AP431Y; AP431L;
Introduction Date: June 08, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP431WA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IS8-2.5#PBF - 1057639-LT1019IS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-5#TRPBF - 1058299-LT1460JCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-2.5#PBF - 120615-LTC1798CS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019ACS8-5#PBF - 1057628-LT1019ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details