Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF 1064029-LTC6655BHLS8-4.096#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064029-LTC6655BHLS8 -4.096#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 576
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064029-LTC6655BHLS8 -4.096#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 576
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF - 1064029-LTC6655BHLS8-4.096#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF
1064029-LTC6655BHLS8-4.096#PBF
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF 1064029-LTC6655BHLS8-4.096#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064029-LTC6655BHLS8 -4.096#PBF Packaging: Tray Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-CLCC (5x5) Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 576

Manufacturer: Linear Technology
Win Source Part Number: 1064029-LTC6655BHLS8-4.096#PBF
Packaging: Tray
Mounting: SMD (SMT)
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 4.596 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-CLCC (5x5)
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 576

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1064029-LTC6655BHLS8-4.096#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF
Package Type Other; 8-CLCC (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF - 137224-LT1460HCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1009MH/883 - 1189396-LT1009MH/883 - Win Source Electronics
Specs
Package Type Other; TO-46
TC 35 ppm/C
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LT1634BCS8-1.25#TRPBF - 1058518-LT1634BCS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details