Win Source Electronics PMIC - PMIC - Voltage Reference - AP431QLA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431WL; AP431RL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431WL; AP431RL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431QLA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431QLA
PMIC - PMIC - Voltage Reference - AP431QLA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431YL; AP431; AP431WL; AP431RL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP431
Alternative Parts (Cross-Reference): AP431YL; AP431; AP431WL; AP431RL;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP431QLA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IS8-2.5#TRPBF - 1057640-LT1019IS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1258CS8-4.1#PBF - 138971-LTC1258CS8-4.1#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details