Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF 139041-LT1790ACS6-2.048#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139041-LT1790ACS6-2. 048#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 22μVp-p Noise - 10Hz to 10kHz: 41μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139041-LT1790ACS6-2. 048#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 22μVp-p Noise - 10Hz to 10kHz: 41μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF - 139041-LT1790ACS6-2.048#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF
139041-LT1790ACS6-2.048#TRPBF
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF 139041-LT1790ACS6-2.048#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139041-LT1790ACS6-2. 048#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 22μVp-p Noise - 10Hz to 10kHz: 41μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 75μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139041-LT1790ACS6-2.048#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.8 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 22μVp-p
Noise - 10Hz to 10kHz: 41μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 75μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 139041-LT1790ACS6-2.048#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF
Package Type SOT23; Other; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM329CZ - 1198654-LM329CZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#TRPBF - 1057631-LT1019AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details