Win Source Electronics PMIC - PMIC - Voltage Reference - AP431AYA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AL; AP431AR; AP431AQ; AP431AW; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AL; AP431AR; AP431AQ; AP431AW; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431AYA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431AYA
PMIC - PMIC - Voltage Reference - AP431AYA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AL; AP431AR; AP431AQ; AP431AW; Introduction Date: June 08, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP431
Alternative Parts (Cross-Reference): AP431AL; AP431AR; AP431AQ; AP431AW;
Introduction Date: June 08, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP431AYA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF - 072244-LT1236CCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-2.5#PBF - 1064024-LTC6652BHMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details