Win Source Part Number: 1148128-PE51GPS1003
Category: RF/IF and RFID>RF Antennas
Features: Cable - 5.1816m
Termination: NMO
Package: Bag
Ingress Protection: IP66
Applications: GLONASS, GPS
Standard Package: 1
Power - Max: 10 W
Frequency Range: 1.575GHz ~ 1.615GHz
Height (Max): 0.880" (22.35mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.5925GHz
Antenna Type: Module
Number of Bands: 1
VSWR: 1.5, 2
Gain: 28dB
RF Family/Standard: Navigation
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8529.10.4040
Mfr: Pasternack
Other Names: 3985-PE51GPS1003
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | PE51GPS1003 |
| Product Name | RF/IF and RFID - RF Antennas |