Win Source Part Number: 1337843-H2U36D1K1B03
Category: RF and Wireless - RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™
Standard Package: 2,000
Power - Max: 2 W
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.063" (1.60mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 1.9dBi
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Unictron Technologies Corporation
Base Product Number: H2U36D1
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | H2U36D1K1B0300 |
| Product Name | RF and Wireless - RF Antennas |