Alternative Parts (Cross-Reference): Cross
Manufacturer: RF and Wireless RF Antennas
Category: RF and Wireless RF Antennas
Series: DUO mXTEND™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: Navigation
Frequency Group: Ultra Wide Band
Frequency Range: 1.56GHz ~ 10.6GHz
Antenna Type: Chip
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | NN03-320 |
| Product Name | RF and Wireless RF Antennas |