Manufacturer: Ignion
Category: RF and Wireless RF Antennas
Series: ONE mXTEND™
Product Status: Active
RF Family/Standard: Cellular
Frequency Group: Ultra Wide Band
Frequency Range: 824MHz ~ 7.125GHz
Mounting Type: Surface Mount
Height (Max): 0.039" (1.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | NN02-201 |
| Product Name | RF and Wireless RF Antennas |