Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803779-LTC4274AIUHF-
Packaging: Reel
Type: Controller (PSE)
Power - Max: 90W
Current - Supply: 2.4mA
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Auxiliary Sense: No
Supplier Device Package: 38-QFN-EP (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 45V ~ 57V
Part Number Series: LTC4274
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4274AIUHF-4#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274AIUHF-4#TRPBF |