Manufacturer: Linear Technology
Win Source Part Number: 141849-LTC4264CDE#TR
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (4x3)
Maximum Power Dissipation: 35W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4264CDE#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4264CDE#TRPBF |