Manufacturer: Linear Technology
Win Source Part Number: 732204-LTC4267IDHC#T
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Power - Max: 12.95W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4267
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LM5071MTX-50; LM5071MTX-80; MAX5980GTJ+T;
Introduction Date: November 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4267IDHC#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267IDHC#TRPBF |