Manufacturer: Linear Technology
Win Source Part Number: 206750-LTC4266IGW#PB
Packaging: Tube/Rail
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 45 V to 57 V
Operating Supply Current: 2.4mA
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4266IGW#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IGW#PBF |