Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724788-LTC4266CUHF#T
Packaging: Tape and Reel
Type: Controller (PSE)
Supply Current: 3.5mA
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4266
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 45V ~ 57V
Maximum Power: 25W
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4266CUHF#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266CUHF#TRPBF |