Manufacturer: Linear Technology
Win Source Part Number: 1063519-LTC4266AIUHF
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Maximum Power Dissipation: 90W
Supply Voltage - Operating: 45 V to 57 V
Operating Supply Current: 2.4mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4266AIUHF-4#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266AIUHF-4#TRPBF |