Win Source Electronics RF Misc ICs and Modules - LT5514EFE LT5514EFE#PBF-195128

Description
Manufacturer: Linear Technology Win Source Part Number: LT5514EFE#PBF-195128 Packaging: Tube Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Part Status: Active Secondary Attributes: Max Output 21dBm Categories: RF/IF and RFID Supplier Device Package: 20-TSSOP-EP Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: LT5514EFE#PBF-195128 Packaging: Tube Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Part Status: Active Secondary Attributes: Max Output 21dBm Categories: RF/IF and RFID Supplier Device Package: 20-TSSOP-EP Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LT5514EFE - LT5514EFE#PBF-195128 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LT5514EFE
LT5514EFE#PBF-195128
RF Misc ICs and Modules - LT5514EFE LT5514EFE#PBF-195128
Manufacturer: Linear Technology Win Source Part Number: LT5514EFE#PBF-195128 Packaging: Tube Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Part Status: Active Secondary Attributes: Max Output 21dBm Categories: RF/IF and RFID Supplier Device Package: 20-TSSOP-EP Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: LT5514EFE#PBF-195128
Packaging: Tube
Frequency: LF ~ 850MHz
Function: Amplifier/ADC Driver
Part Status: Active
Secondary Attributes: Max Output 21dBm
Categories: RF/IF and RFID
Supplier Device Package: 20-TSSOP-EP
Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number LT5514EFE#PBF-195128
Product Name RF Misc ICs and Modules - LT5514EFE
Frequency 8.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products