Win Source Electronics LED Indication - Discrete - APT-2012PBC-A

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: APT2012PBC/A Alternative Parts (Cross-Reference): 16-213/BHC-AN1P2/3T; 65-11/BHC-AR1S2B2/2T ; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: APT2012PBC/A Alternative Parts (Cross-Reference): 16-213/BHC-AN1P2/3T; 65-11/BHC-AR1S2B2/2T ; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APT-2012PBC-A
LED Indication - Discrete - APT-2012PBC-A
Manufacturer: Others Technical Support: Please contact us for details. Family Name: APT2012PBC/A Alternative Parts (Cross-Reference): 16-213/BHC-AN1P2/3T; 65-11/BHC-AR1S2B2/2T ; Introduction Date: May 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: APT2012PBC/A
Alternative Parts (Cross-Reference): 16-213/BHC-AN1P2/3T; 65-11/BHC-AR1S2B2/2T;
Introduction Date: May 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Name LED Indication - Discrete - APT-2012PBC-A
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 624 nm (6240 Å)
Forward Voltage 2 volts
View Details