Win Source Electronics Isolators - Isolators - Gate Drivers

Description
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: SATA Mounting Type: Surface Mount Orientation: Horizontal
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: SATA Mounting Type: Surface Mount Orientation: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
Isolators - Isolators - Gate Drivers
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: SATA Mounting Type: Surface Mount Orientation: Horizontal

Manufacturer: AMIS
Category: Isolators - Isolators - Gate Drivers
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 2
Applications: SATA
Mounting Type: Surface Mount
Orientation: Horizontal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Isolators - Isolators - Gate Drivers
Packing Method Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1623IS8#PBF - 782117-LTC1623IS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Gate Drivers - LTC4446EMS8E#TRPBF - 784182-LTC4446EMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details