Win Source Electronics Interface - Interface - Telecom - PSB5215681MZB

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB5215681MZB -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB5215681MZB
Interface - Interface - Telecom - PSB5215681MZB
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - PSB5215681MZB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562IG-2#PBF - 1060854-LTC1562IG-2#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details