Win Source Electronics Interface - Interface - Specialized - 32P4903B-CGT

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 32P4903B-CGT -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 32P4903B-CGT
Interface - Interface - Specialized - 32P4903B-CGT
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Specialized - 32P4903B-CGT
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details