Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP339N

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP339N -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP339N
Interface - Interface - Drivers, Receivers, Transceivers - SP339N
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP339N
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details