Manufacturer: Kaga FEI America, Inc.
Category: Integrated Circuits (ICs)- Memory -Memory
Package: Tape & Reel (TR)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 8-SOP
Memory Interface: SPI
Base Product Number: MB85RS2
Technology: FRAM (Ferroelectric RAM)
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Name | Integrated Circuits (ICs)- Memory -Memory |
| Package Type | SOIC |