Win Source Electronics Memory - RAM - EDI88130CS20TB 1220622-EDI88130CS20TB

Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220622-EDI88130CS20 TB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220622-EDI88130CS20 TB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - EDI88130CS20TB - 1220622-EDI88130CS20TB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88130CS20TB
1220622-EDI88130CS20TB
Memory - RAM - EDI88130CS20TB 1220622-EDI88130CS20TB
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220622-EDI88130CS20 TB Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 17 b

Manufacturer: White Electronic Designs Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220622-EDI88130CS20TB
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1220622-EDI88130CS20TB
Product Name Memory - RAM - EDI88130CS20TB
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

IT infrastructure Memory - 1454593-EN25Q80C-104WIP - Win Source Electronics
Specs
Memory Category Flash
View Details
Memory - SDRAM - HYB25D512800CE-6 - 121534-HYB25D512800CE-6 - Win Source Electronics
Specs
Memory Category Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 66-TSOP II
View Details