Win Source Electronics Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Analog Converters (DAC) Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Package: Bulk Product Status: Active Output Type: Voltage - Buffered Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Analog Converters (DAC) Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Package: Bulk Product Status: Active Output Type: Voltage - Buffered Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Analog Converters (DAC) Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Package: Bulk Product Status: Active Output Type: Voltage - Buffered Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Operating Temperature: 0°C ~ 70°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Analog Converters (DAC)
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Bulk
Product Status: Active
Output Type: Voltage - Buffered
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Operating Temperature: 0°C ~ 70°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products