Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 4-SIP, Dual Ports, Same Side
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 8
Voltage - Input: 2.5 V ~ 6 V
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |