Manufacturer: Sunlord
Win Source Part Number: 874077-HZ1608U601TF
Series: HZ
Operating Temperature Range: -55°C ~ 125°C
Features: 600 Ohms @ 100 MHz 1 - Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | HZ1608U601TF |
| Product Name | Ferrite Beads and Chips - HZ1608U601TF |