Manufacturer: Sunlord
Win Source Part Number: 873104-GZ1005U121CTF
Series: GZ-C
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 200mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-GZ1005U121CTFDK
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GZ1005U121CTF |
| Product Name | Ferrite Beads and Chips - GZ1005U121CTF |