Manufacturer: Sunlord
Win Source Part Number: 850969-GZ1608D601TF
Series: GZ
Features: 600 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-GZ1608D601TFCT,
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GZ1608D601TF |
| Product Name | Ferrite Beads and Chips - GZ1608D601TF |