Win Source Electronics Ferrite Beads and Chips - GZ1005E601CTF GZ1005E601CTF

Description
Manufacturer: Sunlord Win Source Part Number: 919928-GZ1005E601CTF Series: GZ-C Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-GZ1005E601CTFDK R, 3442-GZ1005E601CTFCT , 3442-GZ1005E601CTFTR
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 919928-GZ1005E601CTF Series: GZ-C Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-GZ1005E601CTFDK R, 3442-GZ1005E601CTFCT , 3442-GZ1005E601CTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - GZ1005E601CTF - GZ1005E601CTF - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - GZ1005E601CTF
GZ1005E601CTF
Ferrite Beads and Chips - GZ1005E601CTF GZ1005E601CTF
Manufacturer: Sunlord Win Source Part Number: 919928-GZ1005E601CTF Series: GZ-C Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 3442-GZ1005E601CTFDK R, 3442-GZ1005E601CTFCT , 3442-GZ1005E601CTFTR

Manufacturer: Sunlord
Win Source Part Number: 919928-GZ1005E601CTF
Series: GZ-C
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 600mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-GZ1005E601CTFDKR, 3442-GZ1005E601CTFCT, 3442-GZ1005E601CTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number GZ1005E601CTF
Product Name Ferrite Beads and Chips - GZ1005E601CTF
Unlock Full Specs
to access all available technical data

Similar Products