Win Source Electronics Embedded - Embedded - Microcontrollers - MCF5253VM140

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5253VM140 -  - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5253VM140
Embedded - Embedded - Microcontrollers - MCF5253VM140
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Embedded - Embedded - Microcontrollers - MCF5253VM140
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 1351162-TE0725-03-100-2I9 - Win Source Electronics
Specs
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - Application Specific - 14235R-2000 - 807505-14235R-2000 - Win Source Electronics
Specs
RAM 64 KB
ROM Type External Program Memory
Supply Voltage 3 to 3.6 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353727-APM32F407RGT6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1015363-LM3S8630-IQC50-A2 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 50 MHz
RAM 128 KB
View Details