Win Source Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers 1353727-APM32F407RGT6

Description
Win Source Part Number: 1353727-APM32F407RGT 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F407xG Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH info available upon request ECCN: EAR99 Speed: 168MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 15x12b; D/A 2x12b Oscillator Type: External, Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1353727-APM32F407RGT 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F407xG Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH info available upon request ECCN: EAR99 Speed: 168MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 15x12b; D/A 2x12b Oscillator Type: External, Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353727-APM32F407RGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353727-APM32F407RGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353727-APM32F407RGT6
Win Source Part Number: 1353727-APM32F407RGT 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Geehy Semiconductor USA Series: APM32F407xG Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH info available upon request ECCN: EAR99 Speed: 168MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 15x12b; D/A 2x12b Oscillator Type: External, Internal

Win Source Part Number: 1353727-APM32F407RGT6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Geehy Semiconductor USA
Series: APM32F407xG
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH info available upon request
ECCN: EAR99
Speed: 168MHz
Number of I/O: 51
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit
Connectivity: CANbus, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 15x12b; D/A 2x12b
Oscillator Type: External, Internal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1353727-APM32F407RGT6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354083-APM32F407ZGT6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
View Details
Newest Parts - MC81F4204D - 1220331-MC81F4204D - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Embedded - Embedded - Microcontrollers - Application Specific - 14305R-2000 - 804565-14305R-2000 - Win Source Electronics
Specs
Data Bus 8 Bit
RAM 64 KB
ROM Type External Program Memory
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1176131-15311R-1000 - Win Source Electronics
Specs
RAM 4 KB
ROM Type EEPROM; EEPROM (4kB)
Supply Voltage 4.75 to 5.25 volts
View Details