Win Source Electronics PMIC - PMIC - Supervisors - NJU7700F28-TE1 998168-NJU7700F28-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998168-NJU7700F28-TE 1 Mounting: SMD (SMT) Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): NJU7700F28-TE1NJU770 0F-28-TE1; NJU7700F28TE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Overvoltage Threshold: 2.828 V Undervoltage Threshold: 2.772 V
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998168-NJU7700F28-TE 1 Mounting: SMD (SMT) Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): NJU7700F28-TE1NJU770 0F-28-TE1; NJU7700F28TE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Overvoltage Threshold: 2.828 V Undervoltage Threshold: 2.772 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NJU7700F28-TE1 - 998168-NJU7700F28-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NJU7700F28-TE1
998168-NJU7700F28-TE1
PMIC - PMIC - Supervisors - NJU7700F28-TE1 998168-NJU7700F28-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998168-NJU7700F28-TE 1 Mounting: SMD (SMT) Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): NJU7700F28-TE1NJU770 0F-28-TE1; NJU7700F28TE1; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Overvoltage Threshold: 2.828 V Undervoltage Threshold: 2.772 V

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998168-NJU7700F28-TE1
Mounting: SMD (SMT)
Number of Pins: 5
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): NJU7700F28-TE1NJU7700F-28-TE1; NJU7700F28TE1;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 9 V
Min Supply Voltage: 800 mV
Overvoltage Threshold: 2.828 V
Undervoltage Threshold: 2.772 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 998168-NJU7700F28-TE1
Product Name PMIC - PMIC - Supervisors - NJU7700F28-TE1
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF - 111673-LTC4066EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF - 119541-LTC3555EUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details