Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998024-CX86500-65
Operating Supply Voltage: 3.3 V
Data Rate: 56 kbps
Categories: OEM Parts(C-E)
Operating Supply Current: 30 µA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage (DC): 3.6 V
Min Supply Voltage (DC): 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998024-CX86500-65 |
| Product Name | OEM Parts - OEM Parts (C - E) - CX86500-65 |